Vishay Intertechnology, Inc. RES 0.39 OHM 2W 1% WW AXIAL RWR82SR390FSS73

Description
RES 0.39ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.39ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.39 OHM 2W 1% WW AXIAL - RWR82SR390FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.39 OHM 2W 1% WW AXIAL
RWR82SR390FSS73
RES 0.39 OHM 2W 1% WW AXIAL RWR82SR390FSS73
RES 0.39ohm 2W 1% WW AXIAL

RES 0.39ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82SR390FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR390FSS73
Wirewound Resistors 3110-RWR82SR390FSS73
EGS-2 .39 1% RWR82SR390FS S73

EGS-2 .39 1% RWR82SR390FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR82SR390FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR390FSS73-ND
Through Hole Resistors RWR82SR390FSS73-ND
390 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

390 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82SR390FSS73 3110-RWR82SR390FSS73 RWR82SR390FSS73-ND
Product Name RES 0.39 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3900 ohms 0.3900 ohms 0.3900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details