Vishay Intertechnology, Inc. RES 0.374 OHM 2W 1% WW AXIAL RWR82SR374FRS70

Description
RES 0.374ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.374ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.374 OHM 2W 1% WW AXIAL - RWR82SR374FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.374 OHM 2W 1% WW AXIAL
RWR82SR374FRS70
RES 0.374 OHM 2W 1% WW AXIAL RWR82SR374FRS70
RES 0.374ohm 2W 1% WW AXIAL

RES 0.374ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82SR374FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR374FRS70
Wirewound Resistors 3110-RWR82SR374FRS70
EGS-2 .374 1% RWR82SR374FR S70

EGS-2 .374 1% RWR82SR374FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR82SR374FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR374FRS70-ND
Through Hole Resistors RWR82SR374FRS70-ND
374 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82SR374FRS70 3110-RWR82SR374FRS70 RWR82SR374FRS70-ND
Product Name RES 0.374 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3740 ohms 0.3740 ohms 0.3740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details