DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1500 2000 2500 2550 2600 2650 2700 2750 2800 2810 2820 2830 2840 2850 2860 2870 2871 2872 2873 2874 2875 2876 2877 2878 2879 2880 2881 2882 2890 2900 2910 2920 2930 2940 2950 3000 3050 3100 3150 3200 3235
Product Name Notes
1.62 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.65 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.74 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.78 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.82 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.87 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.93 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.96 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.05 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.08 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.15 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.15 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.2 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.21 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.21 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.26 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.26 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.32 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.37 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.37 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.43 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.43 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.49 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.55 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.55 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.6 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.61 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.61 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.61 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.67 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.74 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.74 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.8 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.87 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.94 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
20 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
20 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
20.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
200 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
200 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
205 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
21 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
21.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
210 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
215 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
22 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
22.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
22.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
220 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
221 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
226 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
23.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
23.7 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
23.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
232 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
237 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
24 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
24 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
24.3 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
24.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
24.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
240 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
243 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
249 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
249 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
25.2 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
25.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
250 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
255 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
26.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
26.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
261 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
267 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
27.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
274 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
274 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
274 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
28 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
28.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
280 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
287 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
29.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
294 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

<< Prev Next >>