Vishay Intertechnology, Inc. RES 0.665 OHM 2W 1% WW AXIAL RWR82SR665FRS73

Description
RES 0.665ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.665ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.665 OHM 2W 1% WW AXIAL - RWR82SR665FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.665 OHM 2W 1% WW AXIAL
RWR82SR665FRS73
RES 0.665 OHM 2W 1% WW AXIAL RWR82SR665FRS73
RES 0.665ohm 2W 1% WW AXIAL

RES 0.665ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82SR665FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR665FRS73
Wirewound Resistors 3110-RWR82SR665FRS73
EGS-2 .665 1% RWR82SR665FR S73

EGS-2 .665 1% RWR82SR665FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR82SR665FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR665FRS73-ND
Through Hole Resistors RWR82SR665FRS73-ND
665 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

665 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82SR665FRS73 3110-RWR82SR665FRS73 RWR82SR665FRS73-ND
Product Name RES 0.665 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6650 ohms 0.6650 ohms 0.6650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details