Vishay Intertechnology, Inc. RES 0.2 OHM 2W 1% WW AXIAL RWR82SR200FRBSL

Description
RES 0.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 2W 1% WW AXIAL - RWR82SR200FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 2W 1% WW AXIAL
RWR82SR200FRBSL
RES 0.2 OHM 2W 1% WW AXIAL RWR82SR200FRBSL
RES 0.2ohm 2W 1% WW AXIAL

RES 0.2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82SR200FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR200FRBSL
Wirewound Resistors 3110-RWR82SR200FRBSL
EGS-2 .2 1% RWR82SR200FR BSL

EGS-2 .2 1% RWR82SR200FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82SR200FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR200FRBSL-ND
Through Hole Resistors RWR82SR200FRBSL-ND
200 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82SR200FRBSL 3110-RWR82SR200FRBSL RWR82SR200FRBSL-ND
Product Name RES 0.2 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details