Vishay Intertechnology, Inc. RES 876 OHM 2W 0.5% WW AXIAL RWR82S8760DRB12

Description
RES 876ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 876ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 876 OHM 2W 0.5% WW AXIAL - RWR82S8760DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 876 OHM 2W 0.5% WW AXIAL
RWR82S8760DRB12
RES 876 OHM 2W 0.5% WW AXIAL RWR82S8760DRB12
RES 876ohm 2W 0.5% WW AXIAL

RES 876ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S8760DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S8760DRB12
Wirewound Resistors 3110-RWR82S8760DRB12
EGS-2 876 .5% RWR82S8760DR B12

EGS-2 876 .5% RWR82S8760DR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82S8760DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S8760DRB12-ND
Through Hole Resistors RWR82S8760DRB12-ND
876 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

876 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S8760DRB12 3110-RWR82S8760DRB12 RWR82S8760DRB12-ND
Product Name RES 876 OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 876 ohms 876 ohms 876 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 3-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers