Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR180FSBSL

Description
EGS-2 .18 1% RWR82SR180FS BSL
Request a Quote Datasheet
Description
EGS-2 .18 1% RWR82SR180FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR180FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR180FSBSL
Wirewound Resistors 3110-RWR82SR180FSBSL
EGS-2 .18 1% RWR82SR180FS BSL

EGS-2 .18 1% RWR82SR180FS BSL

Supplier's Site Datasheet
RES 0.18 OHM 2W 1% WW AXIAL - RWR82SR180FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.18 OHM 2W 1% WW AXIAL
RWR82SR180FSBSL
RES 0.18 OHM 2W 1% WW AXIAL RWR82SR180FSBSL
RES 0.18ohm 2W 1% WW AXIAL

RES 0.18ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR180FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR180FSBSL-ND
Through Hole Resistors RWR82SR180FSBSL-ND
180 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

180 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82SR180FSBSL RWR82SR180FSBSL RWR82SR180FSBSL-ND
Product Name Wirewound Resistors RES 0.18 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1800 ohms 0.1800 ohms 0.1800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630186-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details