Vishay Intertechnology, Inc. RES 6.81 OHM 2W 1% WW AXIAL RWR82S6R81FSRSL

Description
RES 6.81ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.81ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81 OHM 2W 1% WW AXIAL - RWR82S6R81FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 2W 1% WW AXIAL
RWR82S6R81FSRSL
RES 6.81 OHM 2W 1% WW AXIAL RWR82S6R81FSRSL
RES 6.81ohm 2W 1% WW AXIAL

RES 6.81ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S6R81FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S6R81FSRSL
Wirewound Resistors 3110-RWR82S6R81FSRSL
EGS-2 6.81 1% RWR82S6R81FS RSL

EGS-2 6.81 1% RWR82S6R81FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S6R81FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S6R81FSRSL-ND
Through Hole Resistors RWR82S6R81FSRSL-ND
6.81 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.81 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S6R81FSRSL 3110-RWR82S6R81FSRSL RWR82S6R81FSRSL-ND
Product Name RES 6.81 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.81 ohms 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details