Vishay Intertechnology, Inc. Through Hole Resistors RWR84N10R5FRB12

Description
10.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
10.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N10R5FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N10R5FRB12-ND
Through Hole Resistors RWR84N10R5FRB12-ND
10.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N10R5FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N10R5FRB12
Wirewound Resistors 3110-RWR84N10R5FRB12
EGN-10-80 10.5 1% RWR84N10R5FR B12

EGN-10-80 10.5 1% RWR84N10R5FR B12

Supplier's Site Datasheet
RES 10.5 OHM 7W 1% WW AXIAL - RWR84N10R5FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 7W 1% WW AXIAL
RWR84N10R5FRB12
RES 10.5 OHM 7W 1% WW AXIAL RWR84N10R5FRB12
RES 10.5ohm 7W 1% WW AXIAL

RES 10.5ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N10R5FRB12-ND 3110-RWR84N10R5FRB12 RWR84N10R5FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 10.5 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10.5 ohms 10.5 ohms 10.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details