Vishay Intertechnology, Inc. Through Hole Resistors RWR82S64R9FRBSL

Description
64.9 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
64.9 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S64R9FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S64R9FRBSL-ND
Through Hole Resistors RWR82S64R9FRBSL-ND
64.9 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

64.9 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S64R9FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S64R9FRBSL
Wirewound Resistors 3110-RWR82S64R9FRBSL
EGS-2 64.9 1% RWR82S64R9FR BSL

EGS-2 64.9 1% RWR82S64R9FR BSL

Supplier's Site Datasheet
RES 64.9 OHM 2W 1% WW AXIAL - RWR82S64R9FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 2W 1% WW AXIAL
RWR82S64R9FRBSL
RES 64.9 OHM 2W 1% WW AXIAL RWR82S64R9FRBSL
RES 64.9ohm 2W 1% WW AXIAL

RES 64.9ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S64R9FRBSL-ND 3110-RWR82S64R9FRBSL RWR82S64R9FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 64.9 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers