Vishay Intertechnology, Inc. Through Hole Resistors RWR82SR511FSRSL

Description
511 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
511 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82SR511FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR511FSRSL-ND
Through Hole Resistors RWR82SR511FSRSL-ND
511 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.511 OHM 2W 1% WW AXIAL - RWR82SR511FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 2W 1% WW AXIAL
RWR82SR511FSRSL
RES 0.511 OHM 2W 1% WW AXIAL RWR82SR511FSRSL
RES 0.511ohm 2W 1% WW AXIAL

RES 0.511ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82SR511FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR511FSRSL
Wirewound Resistors 3110-RWR82SR511FSRSL
EGS-2 .511 1% RWR82SR511FS RSL

EGS-2 .511 1% RWR82SR511FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82SR511FSRSL-ND RWR82SR511FSRSL 3110-RWR82SR511FSRSL
Product Name Through Hole Resistors RES 0.511 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5110 ohms 0.5110 ohms 0.5110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details