Vishay Intertechnology, Inc. RES 0.15 OHM 2W 1% WW AXIAL RWR82SR150FSS70

Description
RES 0.15ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.15ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.15 OHM 2W 1% WW AXIAL - RWR82SR150FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 2W 1% WW AXIAL
RWR82SR150FSS70
RES 0.15 OHM 2W 1% WW AXIAL RWR82SR150FSS70
RES 0.15ohm 2W 1% WW AXIAL

RES 0.15ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR150FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR150FSS70-ND
Through Hole Resistors RWR82SR150FSS70-ND
150 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82SR150FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR150FSS70
Wirewound Resistors 3110-RWR82SR150FSS70
EGS-2 .15 1% RWR82SR150FS S70

EGS-2 .15 1% RWR82SR150FS S70

Supplier's Site Datasheet
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay - 64C2163 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
64C2163
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay 64C2163
Resistor,Metal Alloy,0.15Ohms,1+/-% Tol,-650,650ppm-TC

Resistor,Metal Alloy,0.15Ohms,1+/-% Tol,-650,650ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR82SR150FSS70 RWR82SR150FSS70-ND 3110-RWR82SR150FSS70 64C2163
Product Name RES 0.15 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details