Vishay Intertechnology, Inc. Through Hole Resistors RWR82S6R19FRS73

Description
6.19 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.19 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S6R19FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S6R19FRS73-ND
Through Hole Resistors RWR82S6R19FRS73-ND
6.19 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.19 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S6R19FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S6R19FRS73
Wirewound Resistors 3110-RWR82S6R19FRS73
EGS-2 6.19 1% RWR82S6R19FR S73

EGS-2 6.19 1% RWR82S6R19FR S73

Supplier's Site Datasheet
RES 6.19 OHM 2W 1% WW AXIAL - RWR82S6R19FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 2W 1% WW AXIAL
RWR82S6R19FRS73
RES 6.19 OHM 2W 1% WW AXIAL RWR82S6R19FRS73
RES 6.19ohm 2W 1% WW AXIAL

RES 6.19ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S6R19FRS73-ND 3110-RWR82S6R19FRS73 RWR82S6R19FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 6.19 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.19 ohms 6.19 ohms 6.19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers