Vishay Intertechnology, Inc. Through Hole Resistors RWR82S5760FSS73

Description
576 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
576 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S5760FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S5760FSS73-ND
Through Hole Resistors RWR82S5760FSS73-ND
576 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

576 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 576 OHM 2W 1% WW AXIAL - RWR82S5760FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 2W 1% WW AXIAL
RWR82S5760FSS73
RES 576 OHM 2W 1% WW AXIAL RWR82S5760FSS73
RES 576ohm 2W 1% WW AXIAL

RES 576ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S5760FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S5760FSS73
Wirewound Resistors 3110-RWR82S5760FSS73
EGS-2 576 1% RWR82S5760FS S73

EGS-2 576 1% RWR82S5760FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S5760FSS73-ND RWR82S5760FSS73 3110-RWR82S5760FSS73
Product Name Through Hole Resistors RES 576 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 576 ohms 576 ohms 576 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details