Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR390FSS70

Description
EGS-2 .39 1% RWR82SR390FS S70
Request a Quote Datasheet
Description
EGS-2 .39 1% RWR82SR390FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR390FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR390FSS70
Wirewound Resistors 3110-RWR82SR390FSS70
EGS-2 .39 1% RWR82SR390FS S70

EGS-2 .39 1% RWR82SR390FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR82SR390FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR390FSS70-ND
Through Hole Resistors RWR82SR390FSS70-ND
390 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

390 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.39 OHM 2W 1% WW AXIAL - RWR82SR390FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.39 OHM 2W 1% WW AXIAL
RWR82SR390FSS70
RES 0.39 OHM 2W 1% WW AXIAL RWR82SR390FSS70
RES 0.39ohm 2W 1% WW AXIAL

RES 0.39ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82SR390FSS70 RWR82SR390FSS70-ND RWR82SR390FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 0.39 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3900 ohms 0.3900 ohms 0.3900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers