Vishay Intertechnology, Inc. RES 681 OHM 2W 0.1% WW AXIAL RWR82S6810BRS73

Description
RES 681ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 681ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 2W 0.1% WW AXIAL - RWR82S6810BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 2W 0.1% WW AXIAL
RWR82S6810BRS73
RES 681 OHM 2W 0.1% WW AXIAL RWR82S6810BRS73
RES 681ohm 2W 0.1% WW AXIAL

RES 681ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S6810BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S6810BRS73
Wirewound Resistors 3110-RWR82S6810BRS73
EGS-2 681 .1% RWR82S6810BR S73

EGS-2 681 .1% RWR82S6810BR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR82S6810BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S6810BRS73-ND
Through Hole Resistors RWR82S6810BRS73-ND
681 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S6810BRS73 3110-RWR82S6810BRS73 RWR82S6810BRS73-ND
Product Name RES 681 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details