Vishay Intertechnology, Inc. Through Hole Resistors RWR82S63R4FSBSL

Description
63.4 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
63.4 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S63R4FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S63R4FSBSL-ND
Through Hole Resistors RWR82S63R4FSBSL-ND
63.4 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

63.4 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S63R4FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S63R4FSBSL
Wirewound Resistors 3110-RWR82S63R4FSBSL
EGS-2 63.4 1% RWR82S63R4FS BSL

EGS-2 63.4 1% RWR82S63R4FS BSL

Supplier's Site Datasheet
RES 63.4 OHM 2W 1% WW AXIAL - RWR82S63R4FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 2W 1% WW AXIAL
RWR82S63R4FSBSL
RES 63.4 OHM 2W 1% WW AXIAL RWR82S63R4FSBSL
RES 63.4ohm 2W 1% WW AXIAL

RES 63.4ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S63R4FSBSL-ND 3110-RWR82S63R4FSBSL RWR82S63R4FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 63.4 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 63.4 ohms 63.4 ohms 63.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details