Vishay Intertechnology, Inc. RES 0.75 OHM 2W 1% WW AXIAL RWR82SR750FSS73

Description
RES 0.75ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.75ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.75 OHM 2W 1% WW AXIAL - RWR82SR750FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 2W 1% WW AXIAL
RWR82SR750FSS73
RES 0.75 OHM 2W 1% WW AXIAL RWR82SR750FSS73
RES 0.75ohm 2W 1% WW AXIAL

RES 0.75ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR750FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR750FSS73-ND
Through Hole Resistors RWR82SR750FSS73-ND
750 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82SR750FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR750FSS73
Wirewound Resistors 3110-RWR82SR750FSS73
EGS-2 .75 1% RWR82SR750FS S73

EGS-2 .75 1% RWR82SR750FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,0.75Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay - 64C2277 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.75Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay
64C2277
Resistor,metal Alloy,0.75Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay 64C2277
Resistor,Metal Alloy,0.75Ohms,1+/-% Tol,-400,400ppm-TC

Resistor,Metal Alloy,0.75Ohms,1+/-% Tol,-400,400ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR82SR750FSS73 RWR82SR750FSS73-ND 3110-RWR82SR750FSS73 64C2277
Product Name RES 0.75 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,0.75Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details