Vishay Intertechnology, Inc. Wirewound Resistors RWR82S6R04FRS70

Description
EGS-2 6.04 1% RWR82S6R04FR S70
Request a Quote Datasheet
Description
EGS-2 6.04 1% RWR82S6R04FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S6R04FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S6R04FRS70
Wirewound Resistors 3110-RWR82S6R04FRS70
EGS-2 6.04 1% RWR82S6R04FR S70

EGS-2 6.04 1% RWR82S6R04FR S70

Supplier's Site Datasheet
RES 6.04 OHM 2W 1% WW AXIAL - RWR82S6R04FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 2W 1% WW AXIAL
RWR82S6R04FRS70
RES 6.04 OHM 2W 1% WW AXIAL RWR82S6R04FRS70
RES 6.04ohm 2W 1% WW AXIAL

RES 6.04ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S6R04FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S6R04FRS70-ND
Through Hole Resistors RWR82S6R04FRS70-ND
6.04 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.04 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,6.04Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C2744 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,6.04Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C2744
Resistor,metal Alloy,6.04Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C2744
Resistor,Metal Alloy,6.04Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,6.04Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR82S6R04FRS70 RWR82S6R04FRS70 RWR82S6R04FRS70-ND 64C2744
Product Name Wirewound Resistors RES 6.04 OHM 2W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,6.04Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 6.04 ohms 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details