Vishay Intertechnology, Inc. Wirewound Resistors RWR82S7R15FRBSL

Description
EGS-2 7.15 1% RWR82S7R15FR BSL
Request a Quote Datasheet
Description
EGS-2 7.15 1% RWR82S7R15FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S7R15FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S7R15FRBSL
Wirewound Resistors 3110-RWR82S7R15FRBSL
EGS-2 7.15 1% RWR82S7R15FR BSL

EGS-2 7.15 1% RWR82S7R15FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S7R15FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S7R15FRBSL-ND
Through Hole Resistors RWR82S7R15FRBSL-ND
7.15 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.15 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.15 OHM 2W 1% WW AXIAL - RWR82S7R15FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15 OHM 2W 1% WW AXIAL
RWR82S7R15FRBSL
RES 7.15 OHM 2W 1% WW AXIAL RWR82S7R15FRBSL
RES 7.15ohm 2W 1% WW AXIAL

RES 7.15ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S7R15FRBSL RWR82S7R15FRBSL-ND RWR82S7R15FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 7.15 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 7.15 ohms 7.15 ohms 7.15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers