Vishay Intertechnology, Inc. Wirewound Resistors RWR82S6490FSRSL

Description
EGS-2 649 1% RWR82S6490FS RSL
Request a Quote Datasheet
Description
EGS-2 649 1% RWR82S6490FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S6490FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S6490FSRSL
Wirewound Resistors 3110-RWR82S6490FSRSL
EGS-2 649 1% RWR82S6490FS RSL

EGS-2 649 1% RWR82S6490FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S6490FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S6490FSRSL-ND
Through Hole Resistors RWR82S6490FSRSL-ND
649 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

649 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 649 OHM 2W 1% WW AXIAL - RWR82S6490FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 2W 1% WW AXIAL
RWR82S6490FSRSL
RES 649 OHM 2W 1% WW AXIAL RWR82S6490FSRSL
RES 649ohm 2W 1% WW AXIAL

RES 649ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S6490FSRSL RWR82S6490FSRSL-ND RWR82S6490FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 649 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 649 ohms 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details