Vishay Intertechnology, Inc. Through Hole Resistors RWR82S7R50FRBSL

Description
7.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S7R50FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S7R50FRBSL-ND
Through Hole Resistors RWR82S7R50FRBSL-ND
7.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S7R50FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S7R50FRBSL
Wirewound Resistors 3110-RWR82S7R50FRBSL
EGS-2 7.5 1% RWR82S7R50FR BSL

EGS-2 7.5 1% RWR82S7R50FR BSL

Supplier's Site Datasheet
RES 7.5 OHM 2W 1% WW AXIAL - RWR82S7R50FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 2W 1% WW AXIAL
RWR82S7R50FRBSL
RES 7.5 OHM 2W 1% WW AXIAL RWR82S7R50FRBSL
RES 7.5ohm 2W 1% WW AXIAL

RES 7.5ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S7R50FRBSL-ND 3110-RWR82S7R50FRBSL RWR82S7R50FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 7.5 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1-1879457-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers