Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR402FSBSL

Description
EGS-2 .402 1% RWR82SR402FS BSL
Request a Quote Datasheet
Description
EGS-2 .402 1% RWR82SR402FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR402FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR402FSBSL
Wirewound Resistors 3110-RWR82SR402FSBSL
EGS-2 .402 1% RWR82SR402FS BSL

EGS-2 .402 1% RWR82SR402FS BSL

Supplier's Site Datasheet
RES 0.402 OHM 2W 1% WW AXIAL - RWR82SR402FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.402 OHM 2W 1% WW AXIAL
RWR82SR402FSBSL
RES 0.402 OHM 2W 1% WW AXIAL RWR82SR402FSBSL
RES 0.402ohm 2W 1% WW AXIAL

RES 0.402ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR402FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR402FSBSL-ND
Through Hole Resistors RWR82SR402FSBSL-ND
402 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82SR402FSBSL RWR82SR402FSBSL RWR82SR402FSBSL-ND
Product Name Wirewound Resistors RES 0.402 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.4020 ohms 0.4020 ohms 0.4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers