Vishay Intertechnology, Inc. RES 0.732 OHM 2W 1% WW AXIAL RWR82SR732FRB12

Description
RES 0.732ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.732ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.732 OHM 2W 1% WW AXIAL - RWR82SR732FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.732 OHM 2W 1% WW AXIAL
RWR82SR732FRB12
RES 0.732 OHM 2W 1% WW AXIAL RWR82SR732FRB12
RES 0.732ohm 2W 1% WW AXIAL

RES 0.732ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR732FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR732FRB12-ND
Through Hole Resistors RWR82SR732FRB12-ND
732 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

732 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82SR732FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR732FRB12
Wirewound Resistors 3110-RWR82SR732FRB12
EGS-2 .732 1% RWR82SR732FR B12

EGS-2 .732 1% RWR82SR732FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82SR732FRB12 RWR82SR732FRB12-ND 3110-RWR82SR732FRB12
Product Name RES 0.732 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7320 ohms 0.7320 ohms 0.7320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details