Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR511FSS70

Description
EGS-2 .511 1% RWR82SR511FS S70
Request a Quote Datasheet
Description
EGS-2 .511 1% RWR82SR511FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR511FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR511FSS70
Wirewound Resistors 3110-RWR82SR511FSS70
EGS-2 .511 1% RWR82SR511FS S70

EGS-2 .511 1% RWR82SR511FS S70

Supplier's Site Datasheet
RES 0.511 OHM 2W 1% WW AXIAL - RWR82SR511FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 2W 1% WW AXIAL
RWR82SR511FSS70
RES 0.511 OHM 2W 1% WW AXIAL RWR82SR511FSS70
RES 0.511ohm 2W 1% WW AXIAL

RES 0.511ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR511FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR511FSS70-ND
Through Hole Resistors RWR82SR511FSS70-ND
511 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,0.511Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay - 64C2250 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.511Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay
64C2250
Resistor,metal Alloy,0.511Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay 64C2250
Resistor,Metal Alloy,0.511Ohms,1+/- % Tol,-400,400ppm-TC

Resistor,Metal Alloy,0.511Ohms,1+/-% Tol,-400,400ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR82SR511FSS70 RWR82SR511FSS70 RWR82SR511FSS70-ND 64C2250
Product Name Wirewound Resistors RES 0.511 OHM 2W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,0.511Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 0.5110 ohms 0.5110 ohms 0.5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details