Vishay Intertechnology, Inc. Wirewound Resistors RWR82S9R76FRBSL

Description
EGS-2 9.76 1% RWR82S9R76FR BSL
Request a Quote Datasheet
Description
EGS-2 9.76 1% RWR82S9R76FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S9R76FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S9R76FRBSL
Wirewound Resistors 3110-RWR82S9R76FRBSL
EGS-2 9.76 1% RWR82S9R76FR BSL

EGS-2 9.76 1% RWR82S9R76FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S9R76FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S9R76FRBSL-ND
Through Hole Resistors RWR82S9R76FRBSL-ND
9.76 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.76 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 9.76 OHM 2W 1% WW AXIAL - RWR82S9R76FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76 OHM 2W 1% WW AXIAL
RWR82S9R76FRBSL
RES 9.76 OHM 2W 1% WW AXIAL RWR82S9R76FRBSL
RES 9.76ohm 2W 1% WW AXIAL

RES 9.76ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S9R76FRBSL RWR82S9R76FRBSL-ND RWR82S9R76FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 9.76 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 9.76 ohms 9.76 ohms 9.76 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details