Vishay Intertechnology, Inc. RES 7.68 OHM 2W 1% WW AXIAL RWR82S7R68FRB12

Description
RES 7.68ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.68ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68 OHM 2W 1% WW AXIAL - RWR82S7R68FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68 OHM 2W 1% WW AXIAL
RWR82S7R68FRB12
RES 7.68 OHM 2W 1% WW AXIAL RWR82S7R68FRB12
RES 7.68ohm 2W 1% WW AXIAL

RES 7.68ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S7R68FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S7R68FRB12
Wirewound Resistors 3110-RWR82S7R68FRB12
EGS-2 7.68 1% RWR82S7R68FR B12

EGS-2 7.68 1% RWR82S7R68FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82S7R68FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S7R68FRB12-ND
Through Hole Resistors RWR82S7R68FRB12-ND
7.68 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.68 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S7R68FRB12 3110-RWR82S7R68FRB12 RWR82S7R68FRB12-ND
Product Name RES 7.68 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.68 ohms 7.68 ohms 7.68 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details