Vishay Intertechnology, Inc. RES 8.66 OHM 2W 1% WW AXIAL RWR82S8R66FRRSL

Description
RES 8.66ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.66ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66 OHM 2W 1% WW AXIAL - RWR82S8R66FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66 OHM 2W 1% WW AXIAL
RWR82S8R66FRRSL
RES 8.66 OHM 2W 1% WW AXIAL RWR82S8R66FRRSL
RES 8.66ohm 2W 1% WW AXIAL

RES 8.66ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S8R66FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S8R66FRRSL-ND
Through Hole Resistors RWR82S8R66FRRSL-ND
8.66 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.66 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S8R66FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S8R66FRRSL
Wirewound Resistors 3110-RWR82S8R66FRRSL
EGS-2 8.66 1% RWR82S8R66FR RSL

EGS-2 8.66 1% RWR82S8R66FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S8R66FRRSL RWR82S8R66FRRSL-ND 3110-RWR82S8R66FRRSL
Product Name RES 8.66 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.66 ohms 8.66 ohms 8.66 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details