Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR562FRS73

Description
EGS-2 .562 1% RWR82SR562FR S73
Request a Quote Datasheet
Description
EGS-2 .562 1% RWR82SR562FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR562FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR562FRS73
Wirewound Resistors 3110-RWR82SR562FRS73
EGS-2 .562 1% RWR82SR562FR S73

EGS-2 .562 1% RWR82SR562FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR82SR562FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR562FRS73-ND
Through Hole Resistors RWR82SR562FRS73-ND
562 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.562 OHM 2W 1% WW AXIAL - RWR82SR562FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.562 OHM 2W 1% WW AXIAL
RWR82SR562FRS73
RES 0.562 OHM 2W 1% WW AXIAL RWR82SR562FRS73
RES 0.562ohm 2W 1% WW AXIAL

RES 0.562ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82SR562FRS73 RWR82SR562FRS73-ND RWR82SR562FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.562 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.5620 ohms 0.5620 ohms 0.5620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details