DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1500 2000 2500 2550 2600 2650 2700 2750 2800 2810 2820 2830 2840 2850 2860 2869 2870 2871 2872 2873 2874 2875 2876 2877 2878 2879 2880 2881 2890 2900 2910 2920 2930 2940 2950 3000 3050 3100 3150 3200 3235
Product Name Notes
1 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.05 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.07 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.15 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.18 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.2 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.21 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.24 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.24 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.26 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.27 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.33 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.33 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.37 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.43 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.47 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.5 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.54 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.58 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.74 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.78 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.8 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.82 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.87 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.96 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
12.1 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
12.1 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
12.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
12.3 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
12.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
12.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
12.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
12.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
124 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
127 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
13 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
13.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
13.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
130 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
133 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
137 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
137 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
137 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
14 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
14 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
14.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
14.9 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
140 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
143 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
147 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
15 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
15 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
15 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
15.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
15.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
150 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
150 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
154 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
158 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
16.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
16.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
162 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
165 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
166 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
169 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
17 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
17.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
17.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
174 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
178 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
18 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
18 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
18.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
18.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
180 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
182 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
187 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
19.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
19.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
196 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

<< Prev Next >>