Vishay Intertechnology, Inc. RES 750 OHM 2W 1% WW AXIAL RWR82S7500FSB12

Description
RES 750ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 750ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 2W 1% WW AXIAL - RWR82S7500FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 2W 1% WW AXIAL
RWR82S7500FSB12
RES 750 OHM 2W 1% WW AXIAL RWR82S7500FSB12
RES 750ohm 2W 1% WW AXIAL

RES 750ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S7500FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S7500FSB12-ND
Through Hole Resistors RWR82S7500FSB12-ND
750 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S7500FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S7500FSB12
Wirewound Resistors 3110-RWR82S7500FSB12
EGS-2 750 1% RWR82S7500FS B12

EGS-2 750 1% RWR82S7500FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S7500FSB12 RWR82S7500FSB12-ND 3110-RWR82S7500FSB12
Product Name RES 750 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details