RES 1.15Kohm 7W 0.5% WW AXIAL
1.15 kOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
EGN-10-80 1.15K .5% RWR84N1151DR BSL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR84N1151DRBSL | RWR84N1151DRBSL-ND | 3110-RWR84N1151DRBSL |
| Product Name | RES 1.15K OHM 7W 0.5% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 1150 ohms | 1150 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 7 watts | 7 watts | |
| Configuration | Single Resistor |