Vishay Intertechnology, Inc. Through Hole Resistors RWR82SR330FSS73

Description
330 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
330 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82SR330FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR330FSS73-ND
Through Hole Resistors RWR82SR330FSS73-ND
330 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

330 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82SR330FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR330FSS73
Wirewound Resistors 3110-RWR82SR330FSS73
EGS-2 .33 1% RWR82SR330FS S73

EGS-2 .33 1% RWR82SR330FS S73

Supplier's Site Datasheet
RES 0.33 OHM 2W 1% WW AXIAL - RWR82SR330FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.33 OHM 2W 1% WW AXIAL
RWR82SR330FSS73
RES 0.33 OHM 2W 1% WW AXIAL RWR82SR330FSS73
RES 0.33ohm 2W 1% WW AXIAL

RES 0.33ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82SR330FSS73-ND 3110-RWR82SR330FSS73 RWR82SR330FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 0.33 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details