Vishay Intertechnology, Inc. RES 82.5 OHM 2W 1% WW AXIAL RWR82S82R5FRB12

Description
RES 82.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 2W 1% WW AXIAL - RWR82S82R5FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 2W 1% WW AXIAL
RWR82S82R5FRB12
RES 82.5 OHM 2W 1% WW AXIAL RWR82S82R5FRB12
RES 82.5ohm 2W 1% WW AXIAL

RES 82.5ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S82R5FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S82R5FRB12
Wirewound Resistors 3110-RWR82S82R5FRB12
EGS-2 82.5 1% RWR82S82R5FR B12

EGS-2 82.5 1% RWR82S82R5FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82S82R5FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S82R5FRB12-ND
Through Hole Resistors RWR82S82R5FRB12-ND
82.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

82.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S82R5FRB12 3110-RWR82S82R5FRB12 RWR82S82R5FRB12-ND
Product Name RES 82.5 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details