EGS-2 .374 1% RWR82SR374FR S73
RES 0.374ohm 2W 1% WW AXIAL
374 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR82SR374FRS73 | RWR82SR374FRS73 | RWR82SR374FRS73-ND |
| Product Name | Wirewound Resistors | RES 0.374 OHM 2W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.3740 ohms | 0.3740 ohms | 0.3740 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 2 watts | 1.5 watts |