Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR715FRBSL

Description
EGS-2 .715 1% RWR82SR715FR BSL
Request a Quote Datasheet
Description
EGS-2 .715 1% RWR82SR715FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR715FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR715FRBSL
Wirewound Resistors 3110-RWR82SR715FRBSL
EGS-2 .715 1% RWR82SR715FR BSL

EGS-2 .715 1% RWR82SR715FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82SR715FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR715FRBSL-ND
Through Hole Resistors RWR82SR715FRBSL-ND
715 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

715 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.715 OHM 2W 1% WW AXIAL - RWR82SR715FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.715 OHM 2W 1% WW AXIAL
RWR82SR715FRBSL
RES 0.715 OHM 2W 1% WW AXIAL RWR82SR715FRBSL
RES 0.715ohm 2W 1% WW AXIAL

RES 0.715ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82SR715FRBSL RWR82SR715FRBSL-ND RWR82SR715FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.715 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.7150 ohms 0.7150 ohms 0.7150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers