Vishay Intertechnology, Inc. RES 0.374 OHM 2W 1% WW AXIAL RWR82SR374FRRSL

Description
RES 0.374ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.374ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.374 OHM 2W 1% WW AXIAL - RWR82SR374FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.374 OHM 2W 1% WW AXIAL
RWR82SR374FRRSL
RES 0.374 OHM 2W 1% WW AXIAL RWR82SR374FRRSL
RES 0.374ohm 2W 1% WW AXIAL

RES 0.374ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR374FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR374FRRSL-ND
Through Hole Resistors RWR82SR374FRRSL-ND
374 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82SR374FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR374FRRSL
Wirewound Resistors 3110-RWR82SR374FRRSL
EGS-2 .374 1% RWR82SR374FR RSL

EGS-2 .374 1% RWR82SR374FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82SR374FRRSL RWR82SR374FRRSL-ND 3110-RWR82SR374FRRSL
Product Name RES 0.374 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3740 ohms 0.3740 ohms 0.3740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details