Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR220FSBSL

Description
EGS-2 .22 1% RWR82SR220FS BSL
Request a Quote Datasheet
Description
EGS-2 .22 1% RWR82SR220FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR220FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR220FSBSL
Wirewound Resistors 3110-RWR82SR220FSBSL
EGS-2 .22 1% RWR82SR220FS BSL

EGS-2 .22 1% RWR82SR220FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82SR220FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR220FSBSL-ND
Through Hole Resistors RWR82SR220FSBSL-ND
220 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

220 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.22 OHM 2W 1% WW AXIAL - RWR82SR220FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.22 OHM 2W 1% WW AXIAL
RWR82SR220FSBSL
RES 0.22 OHM 2W 1% WW AXIAL RWR82SR220FSBSL
RES 0.22ohm 2W 1% WW AXIAL

RES 0.22ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82SR220FSBSL RWR82SR220FSBSL-ND RWR82SR220FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.22 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers