Vishay Intertechnology, Inc. RES 0.698 OHM 2W 1% WW AXIAL RWR82SR698FRB12

Description
RES 0.698ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.698ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.698 OHM 2W 1% WW AXIAL - RWR82SR698FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.698 OHM 2W 1% WW AXIAL
RWR82SR698FRB12
RES 0.698 OHM 2W 1% WW AXIAL RWR82SR698FRB12
RES 0.698ohm 2W 1% WW AXIAL

RES 0.698ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82SR698FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR698FRB12
Wirewound Resistors 3110-RWR82SR698FRB12
EGS-2 .698 1% RWR82SR698FR B12

EGS-2 .698 1% RWR82SR698FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82SR698FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR698FRB12-ND
Through Hole Resistors RWR82SR698FRB12-ND
698 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

698 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82SR698FRB12 3110-RWR82SR698FRB12 RWR82SR698FRB12-ND
Product Name RES 0.698 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6980 ohms 0.6980 ohms 0.6980 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details