Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR523FRBSL

Description
EGS-2 .523 1% RWR82SR523FR BSL
Request a Quote Datasheet
Description
EGS-2 .523 1% RWR82SR523FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR523FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR523FRBSL
Wirewound Resistors 3110-RWR82SR523FRBSL
EGS-2 .523 1% RWR82SR523FR BSL

EGS-2 .523 1% RWR82SR523FR BSL

Supplier's Site Datasheet
RES 0.523 OHM 2W 1% WW AXIAL - RWR82SR523FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.523 OHM 2W 1% WW AXIAL
RWR82SR523FRBSL
RES 0.523 OHM 2W 1% WW AXIAL RWR82SR523FRBSL
RES 0.523ohm 2W 1% WW AXIAL

RES 0.523ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR523FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR523FRBSL-ND
Through Hole Resistors RWR82SR523FRBSL-ND
523 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

523 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82SR523FRBSL RWR82SR523FRBSL RWR82SR523FRBSL-ND
Product Name Wirewound Resistors RES 0.523 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.5230 ohms 0.5230 ohms 0.5230 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers