Vishay Intertechnology, Inc. Through Hole Resistors RWR82S9310FRS70

Description
931 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
931 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S9310FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S9310FRS70-ND
Through Hole Resistors RWR82S9310FRS70-ND
931 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

931 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 931 OHM 2W 1% WW AXIAL - RWR82S9310FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 2W 1% WW AXIAL
RWR82S9310FRS70
RES 931 OHM 2W 1% WW AXIAL RWR82S9310FRS70
RES 931ohm 2W 1% WW AXIAL

RES 931ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S9310FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S9310FRS70
Wirewound Resistors 3110-RWR82S9310FRS70
EGS-2 931 1% RWR82S9310FR S70

EGS-2 931 1% RWR82S9310FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S9310FRS70-ND RWR82S9310FRS70 3110-RWR82S9310FRS70
Product Name Through Hole Resistors RES 931 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 931 ohms 931 ohms 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers