Vishay Intertechnology, Inc. Through Hole Resistors RWR82SR698FRBSL

Description
698 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
698 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82SR698FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR698FRBSL-ND
Through Hole Resistors RWR82SR698FRBSL-ND
698 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

698 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.698 OHM 2W 1% WW AXIAL - RWR82SR698FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.698 OHM 2W 1% WW AXIAL
RWR82SR698FRBSL
RES 0.698 OHM 2W 1% WW AXIAL RWR82SR698FRBSL
RES 0.698ohm 2W 1% WW AXIAL

RES 0.698ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82SR698FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR698FRBSL
Wirewound Resistors 3110-RWR82SR698FRBSL
EGS-2 .698 1% RWR82SR698FR BSL

EGS-2 .698 1% RWR82SR698FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82SR698FRBSL-ND RWR82SR698FRBSL 3110-RWR82SR698FRBSL
Product Name Through Hole Resistors RES 0.698 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6980 ohms 0.6980 ohms 0.6980 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details