Vishay Intertechnology, Inc. RES 60.4 OHM 2W 1% WW AXIAL RWR82S60R4FRB12

Description
RES 60.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 2W 1% WW AXIAL - RWR82S60R4FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 2W 1% WW AXIAL
RWR82S60R4FRB12
RES 60.4 OHM 2W 1% WW AXIAL RWR82S60R4FRB12
RES 60.4ohm 2W 1% WW AXIAL

RES 60.4ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S60R4FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S60R4FRB12-ND
Through Hole Resistors RWR82S60R4FRB12-ND
60.4 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

60.4 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S60R4FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S60R4FRB12
Wirewound Resistors 3110-RWR82S60R4FRB12
EGS-2 60.4 1% RWR82S60R4FR B12

EGS-2 60.4 1% RWR82S60R4FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S60R4FRB12 RWR82S60R4FRB12-ND 3110-RWR82S60R4FRB12
Product Name RES 60.4 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details