Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR768FRB12

Description
EGS-2 .768 1% RWR82SR768FR B12
Request a Quote Datasheet
Description
EGS-2 .768 1% RWR82SR768FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR768FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR768FRB12
Wirewound Resistors 3110-RWR82SR768FRB12
EGS-2 .768 1% RWR82SR768FR B12

EGS-2 .768 1% RWR82SR768FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82SR768FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR768FRB12-ND
Through Hole Resistors RWR82SR768FRB12-ND
768 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

768 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.768 OHM 2W 1% WW AXIAL - RWR82SR768FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.768 OHM 2W 1% WW AXIAL
RWR82SR768FRB12
RES 0.768 OHM 2W 1% WW AXIAL RWR82SR768FRB12
RES 0.768ohm 2W 1% WW AXIAL

RES 0.768ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82SR768FRB12 RWR82SR768FRB12-ND RWR82SR768FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.768 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.7680 ohms 0.7680 ohms 0.7680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details