Vishay Intertechnology, Inc. RES 0.249 OHM 2W 1% WW AXIAL RWR82SR249FSBSL

Description
RES 0.249ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.249ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.249 OHM 2W 1% WW AXIAL - RWR82SR249FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 2W 1% WW AXIAL
RWR82SR249FSBSL
RES 0.249 OHM 2W 1% WW AXIAL RWR82SR249FSBSL
RES 0.249ohm 2W 1% WW AXIAL

RES 0.249ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82SR249FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR249FSBSL
Wirewound Resistors 3110-RWR82SR249FSBSL
EGS-2 .249 1% RWR82SR249FS BSL

EGS-2 .249 1% RWR82SR249FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82SR249FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR249FSBSL-ND
Through Hole Resistors RWR82SR249FSBSL-ND
249 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82SR249FSBSL 3110-RWR82SR249FSBSL RWR82SR249FSBSL-ND
Product Name RES 0.249 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details