Vishay Intertechnology, Inc. RES 619 OHM 2W 1% WW AXIAL RWR82S6190FRS73

Description
RES 619ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 619ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 2W 1% WW AXIAL - RWR82S6190FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 2W 1% WW AXIAL
RWR82S6190FRS73
RES 619 OHM 2W 1% WW AXIAL RWR82S6190FRS73
RES 619ohm 2W 1% WW AXIAL

RES 619ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S6190FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S6190FRS73
Wirewound Resistors 3110-RWR82S6190FRS73
EGS-2 619 1% RWR82S6190FR S73

EGS-2 619 1% RWR82S6190FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR82S6190FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S6190FRS73-ND
Through Hole Resistors RWR82S6190FRS73-ND
619 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S6190FRS73 3110-RWR82S6190FRS73 RWR82S6190FRS73-ND
Product Name RES 619 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details