DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1500
2000
2500
2550
2600
2650
2700
2750
2800
2810
2820
2830
2840
2850
2860
2868
2869
2870
2871
2872
2873
2874
2875
2876
2877
2878
2879
2880
2890
2900
2910
2920
2930
2940
2950
3000
3050
3100
3150
3200
3235
| Product Name | Notes |
|---|---|
| 1 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.05 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.1 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.13 kOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.2 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.2 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.21 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 10 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 10 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 10 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 10 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 10 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 10.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 10.5 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 10.6 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 10.7 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 100 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 100 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 100 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 105 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 11 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 11.1 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 11.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 11.5 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 11.5 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 11.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 110 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 113 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 114 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 118 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 12 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 12.1 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 120 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 120 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 121 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 130 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 150 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 150 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 182 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 200 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 215 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 249 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 301 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 316 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 332 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 348 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 402 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 453 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 475 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 499 mOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 499 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 5.11 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 5.21 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 5.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 5.62 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 5.62 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 5.76 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 52.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 53 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 53.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 536 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 54.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 549 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 56.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 562 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 57.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 59 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 590 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 597 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 598 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 6.04 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 6.19 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 6.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 6.81 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 60.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 604 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 604 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 63.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 634 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 634 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 64.2 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 648 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 649 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 649 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 649 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 66.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 68.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 698 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 7.68 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 75 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 750 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 78.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 78.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 8.66 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 8.66 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 80.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 81.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 82.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 825 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 845 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 88.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 93.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 95.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound |
| << Prev | Next >> |