DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1500
2000
2500
2550
2600
2650
2700
2750
2800
2810
2820
2830
2840
2850
2860
2865
2866
2867
2868
2869
2870
2871
2872
2873
2874
2875
2876
2877
2880
2890
2900
2910
2920
2930
2950
3000
3050
3100
3150
3200
3235
| Product Name | Notes |
|---|---|
| 1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.13 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.15 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.21 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.43 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.69 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.8 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.82 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.87 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.2 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.21 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.26 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.32 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.49 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.55 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.67 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 20 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 20.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 200 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 205 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 21.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 22.1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 220 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 221 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 230 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 232 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 24.9 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 249 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 255 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 261 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 267 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 27.4 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 274 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 28 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 280 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 287 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 294 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.01 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.09 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.16 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.32 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.57 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.83 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.9 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.92 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 30.1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 301 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 309 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 316 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 324 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 33.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 332 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 340 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 348 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 357 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 36.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 361 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 374 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 39.2 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 39.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 392 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.02 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.22 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.75 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.99 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 40.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 402 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 402 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 41.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 43 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 442 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 45.3 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 453 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 464 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 47 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 47.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 475 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 49.9 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 499 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 50 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 51.1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 511 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 523 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 525 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 53.6 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound |
| << Prev | Next >> |