Vishay Intertechnology, Inc. RES 0.523 OHM 2W 1% WW AXIAL RWR82SR523FRRSL

Description
RES 0.523ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.523ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.523 OHM 2W 1% WW AXIAL - RWR82SR523FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.523 OHM 2W 1% WW AXIAL
RWR82SR523FRRSL
RES 0.523 OHM 2W 1% WW AXIAL RWR82SR523FRRSL
RES 0.523ohm 2W 1% WW AXIAL

RES 0.523ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR523FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR523FRRSL-ND
Through Hole Resistors RWR82SR523FRRSL-ND
523 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

523 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82SR523FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR523FRRSL
Wirewound Resistors 3110-RWR82SR523FRRSL
EGS-2 .523 1% RWR82SR523FR RSL

EGS-2 .523 1% RWR82SR523FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82SR523FRRSL RWR82SR523FRRSL-ND 3110-RWR82SR523FRRSL
Product Name RES 0.523 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5230 ohms 0.5230 ohms 0.5230 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers