Vishay Intertechnology, Inc. Wirewound Resistors RWR82S86R6FSB12

Description
EGS-2 86.6 1% RWR82S86R6FS B12
Request a Quote Datasheet
Description
EGS-2 86.6 1% RWR82S86R6FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S86R6FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S86R6FSB12
Wirewound Resistors 3110-RWR82S86R6FSB12
EGS-2 86.6 1% RWR82S86R6FS B12

EGS-2 86.6 1% RWR82S86R6FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82S86R6FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S86R6FSB12-ND
Through Hole Resistors RWR82S86R6FSB12-ND
86.6 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

86.6 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 86.6 OHM 2W 1% WW AXIAL - RWR82S86R6FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 2W 1% WW AXIAL
RWR82S86R6FSB12
RES 86.6 OHM 2W 1% WW AXIAL RWR82S86R6FSB12
RES 86.6ohm 2W 1% WW AXIAL

RES 86.6ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S86R6FSB12 RWR82S86R6FSB12-ND RWR82S86R6FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 86.6 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details